TE Connectivity Connector Contacts 1-104481-0

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ] Wire Size (MMSQ) : .03 - .09 Wire Size (AWG) : 32 - 28 Wire Size (CMA) : 59.2 - 177.62 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ] Wire Size (MMSQ) : .03 - .09 Wire Size (AWG) : 32 - 28 Wire Size (CMA) : 59.2 - 177.62 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-104481-0 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-104481-0
Connector Contacts 1-104481-0
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ] Wire Size (MMSQ) : .03 - .09 Wire Size (AWG) : 32 - 28 Wire Size (CMA) : 59.2 - 177.62 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ]
  • Wire Size (MMSQ) : .03 - .09
  • Wire Size (AWG) : 32 - 28
  • Wire Size (CMA) : 59.2 - 177.62

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 300
  • Termination Resistance (MOHM) : 12

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-104481-0
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details