TE Connectivity Heat Shrink Boots 879276-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Wire/Cable Outside Diameter : .787 in, 1.26 in, 24 mm, 28 mm, .9 in, 22 mm, 34 mm, .94 in, 26 mm, 1.1 in, 1.18 in, 30 mm, 1.02 in, 1.34 in, .87 in, 1 in, 20 mm, 32 mm Industry Standards Approved Standards : BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Wire/Cable Outside Diameter : .787 in, 1.26 in, 24 mm, 28 mm, .9 in, 22 mm, 34 mm, .94 in, 26 mm, 1.1 in, 1.18 in, 30 mm, 1.02 in, 1.34 in, .87 in, 1 in, 20 mm, 32 mm Industry Standards Approved Standards : BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 879276-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
879276-000
Heat Shrink Boots 879276-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Wire/Cable Outside Diameter : .787 in, 1.26 in, 24 mm, 28 mm, .9 in, 22 mm, 34 mm, .94 in, 26 mm, 1.1 in, 1.18 in, 30 mm, 1.02 in, 1.34 in, .87 in, 1 in, 20 mm, 32 mm Industry Standards Approved Standards : BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ]
  • Wire/Cable Outside Diameter : .787 in, 1.26 in, 24 mm, 28 mm, .9 in, 22 mm, 34 mm, .94 in, 26 mm, 1.1 in, 1.18 in, 30 mm, 1.02 in, 1.34 in, .87 in, 1 in, 20 mm, 32 mm

Industry Standards


  • Approved Standards : BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /86 Precoat
  • Adhesive Type : High Performance Pre-Coat Adhesive
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 879276-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0201604013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Busbar Heat Shrink Tubing & Tape - 037871-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Power Cable Breakouts - 028145-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details