TE Connectivity Heat Shrink Tubing 0201604013

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Violet Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.5 MM  [.06 INCH ] Heat Shrink Tubing Size Range : .5 - 1.5 MM  [.019 - .06 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.019 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-3000 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Strain, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Violet Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.5 MM  [.06 INCH ] Heat Shrink Tubing Size Range : .5 - 1.5 MM  [.019 - .06 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.019 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-3000 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Strain, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 0201604013 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
0201604013
Heat Shrink Tubing 0201604013
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Violet Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.5 MM  [.06 INCH ] Heat Shrink Tubing Size Range : .5 - 1.5 MM  [.019 - .06 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.019 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-3000 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Strain, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid
  • Primary Product Color : Violet
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.5 MM  [.06 INCH ]
  • Heat Shrink Tubing Size Range : .5 - 1.5 MM  [.019 - .06 INCH ]
  • Recovered Inside Diameter (Max) : .5 MM  [.019 INCH ]
  • Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-3000
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Abrasion, Strain, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 0201604013
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 041911-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details