TE Connectivity Power Cable Breakouts 028145-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 43 MM  [1.7 INCH ] Compatible Cable Diameter - Body (Min) : 32 MM  [1.25 INCH ] Compatible Cable Diameter - Leg (Max) : 19 MM  [.75 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM  [.3 INCH ] Expanded Inside Diameter (Min) (Body) : 48 MM  [1.89 INCH ] Expanded Inside Diameter (Min) (Leg) : 22 MM  [.87 INCH ] Leg Length : 70 MM  [2.76 INCH ] Overall Product Length : 170 MM  [6.69 INCH ] Recovered Inside Diameter (Max) (Body) : 32 MM  [1.26 INCH ] Recovered Inside Diameter (Max) (Leg) : 7 MM  [.28 INCH ] Recovered Wall Thickness (Max) (Body) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.08 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Rain, Salt Water, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 43 MM  [1.7 INCH ] Compatible Cable Diameter - Body (Min) : 32 MM  [1.25 INCH ] Compatible Cable Diameter - Leg (Max) : 19 MM  [.75 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM  [.3 INCH ] Expanded Inside Diameter (Min) (Body) : 48 MM  [1.89 INCH ] Expanded Inside Diameter (Min) (Leg) : 22 MM  [.87 INCH ] Leg Length : 70 MM  [2.76 INCH ] Overall Product Length : 170 MM  [6.69 INCH ] Recovered Inside Diameter (Max) (Body) : 32 MM  [1.26 INCH ] Recovered Inside Diameter (Max) (Leg) : 7 MM  [.28 INCH ] Recovered Wall Thickness (Max) (Body) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.08 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Rain, Salt Water, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 028145-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
028145-000
Power Cable Breakouts 028145-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 43 MM  [1.7 INCH ] Compatible Cable Diameter - Body (Min) : 32 MM  [1.25 INCH ] Compatible Cable Diameter - Leg (Max) : 19 MM  [.75 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM  [.3 INCH ] Expanded Inside Diameter (Min) (Body) : 48 MM  [1.89 INCH ] Expanded Inside Diameter (Min) (Leg) : 22 MM  [.87 INCH ] Leg Length : 70 MM  [2.76 INCH ] Overall Product Length : 170 MM  [6.69 INCH ] Recovered Inside Diameter (Max) (Body) : 32 MM  [1.26 INCH ] Recovered Inside Diameter (Max) (Leg) : 7 MM  [.28 INCH ] Recovered Wall Thickness (Max) (Body) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.08 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Rain, Salt Water, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Configuration Features


  • Number of Branches : 2

Dimensions


  • Compatible Cable Diameter - Body (Max) : 43 MM  [1.7 INCH ]
  • Compatible Cable Diameter - Body (Min) : 32 MM  [1.25 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 19 MM  [.75 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 8 MM  [.3 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 48 MM  [1.89 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 22 MM  [.87 INCH ]
  • Leg Length : 70 MM  [2.76 INCH ]
  • Overall Product Length : 170 MM  [6.69 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 32 MM  [1.26 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 7 MM  [.28 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 2 MM  [.08 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2 MM  [.08 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Weathering, Contaminated Water, Rain, Salt Water, Moisture
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 028145-000
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 009974-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Heat Shrink Tubing - 062386-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 057837N004 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 049361-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details