TE Connectivity Busbar Heat Shrink Tubing & Tape 037871-000

Description
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 25 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 25 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - 037871-000 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
037871-000
Busbar Heat Shrink Tubing & Tape 037871-000
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 25 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Polyolefin

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Heat Shrink

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 037871-000
Product Name Busbar Heat Shrink Tubing & Tape
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 054832-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 035250-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 080745J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers