TE Connectivity Connector Strain Relief 207490-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Mechanical Attachment Thread Size : 5/8-24 UNEF-2A, 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Grip
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Mechanical Attachment Thread Size : 5/8-24 UNEF-2A, 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 207490-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
207490-1
Connector Strain Relief 207490-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Mechanical Attachment Thread Size : 5/8-24 UNEF-2A, 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Grip

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]

Mechanical Attachment


  • Thread Size : 5/8-24 UNEF-2A, 5/8-24 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 11

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Grip
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 207490-1
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201846-5 - TE Connectivity
Specs
Material Carbon Steel
Length 2.85 inch (72.42 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 3-2308350-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details