TE Connectivity Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity 1-643075-1

Description
STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:11Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:11Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity - 48F1928 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity
48F1928
Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity 48F1928
STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:11Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes

STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:11Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 48F1928
Product Name Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 329041 - TE Connectivity
Specs
Material Copper Alloy
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074532 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.13 inch (54.1 mm)
View Details