TE Connectivity Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity 350523-1

Description
STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series; No. of Contacts:15ContactsR oHS Compliant: Yes
Description
STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series; No. of Contacts:15ContactsR oHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity - 92F9100 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity
92F9100
Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity 92F9100
STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series; No. of Contacts:15ContactsR oHS Compliant: Yes

STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:15Positions; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series; No. of Contacts:15ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F9100
Product Name Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182928-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details