TE Connectivity 3-Phase Filters 818021-SF

Description
Body Features Product Weight : 2.7 KG  [5.953 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Product Height : 180 MM  [7.08 INCH ] Product Length : 255 MM  [10.03 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Current Rating (AMP) : 63 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 2.7 KG  [5.953 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Product Height : 180 MM  [7.08 INCH ] Product Length : 255 MM  [10.03 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Current Rating (AMP) : 63 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 818021-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
818021-SF
3-Phase Filters 818021-SF
Body Features Product Weight : 2.7 KG  [5.953 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Product Height : 180 MM  [7.08 INCH ] Product Length : 255 MM  [10.03 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Current Rating (AMP) : 63 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 2.7 KG  [5.953 LB ]

Configuration Features


  • Wiring Configuration : Three Phase

Dimensions


  • Product Height : 180 MM  [7.08 INCH ]
  • Product Length : 255 MM  [10.03 INCH ]
  • Product Width : 65 MM  [2.55 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 63
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6
  • Operating Voltage (VAC) : 530
  • Overvoltage Category : III

Industry Standards


  • Certified To : IEC 60939-3, UL 60939-3
  • IP Rating : IP20
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 818021-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity - 88K2426 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
IEC Filters - 2660155 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filters - 7820974 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
3 suppliers