TE Connectivity 10VK1 RFI Filter
RFI POWER LINE FILTER, 10A, 1mA; Filter Applications:General
K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.
| RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 7820974 | 52K3297 | 70185689 |
| Product Name | Power Line Filters | Rfi Power Line Filter, 10A, 1Ma; Filter Applications Corcom Te Connectivity | Filter, RFI; 10 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); K1 |
| Filter Type | Single Phase | Single Phase | Single Phase |