TE Connectivity Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity 15SRB8-X

Description
RFI POWER LINE FILTER, 15A, 130UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:CORCOM SRB Series; Capacitance:1000pF; Depth:0.94"; Filter Terminals:Wire Leaded; Filter Type:Standard; Height:0.96"; Width:2.04" RoHS Compliant: Yes
Description
RFI POWER LINE FILTER, 15A, 130UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:CORCOM SRB Series; Capacitance:1000pF; Depth:0.94"; Filter Terminals:Wire Leaded; Filter Type:Standard; Height:0.96"; Width:2.04" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity - 88K2426 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity
88K2426
Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity 88K2426
RFI POWER LINE FILTER, 15A, 130UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:CORCOM SRB Series; Capacitance:1000pF; Depth:0.94"; Filter Terminals:Wire Leaded; Filter Type:Standard; Height:0.96"; Width:2.04" RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 130UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:CORCOM SRB Series; Capacitance:1000pF; Depth:0.94"; Filter Terminals:Wire Leaded; Filter Type:Standard; Height:0.96"; Width:2.04" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88K2426
Product Name Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details