TE Connectivity Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity 15CUFE1

Description
POWER ENTRY MOD W/SWITCH, C14, 15A; Product Range:CU Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
POWER ENTRY MOD W/SWITCH, C14, 15A; Product Range:CU Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity
46Y9172
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity 46Y9172
POWER ENTRY MOD W/SWITCH, C14, 15A; Product Range:CU Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

POWER ENTRY MOD W/SWITCH, C14, 15A; Product Range:CU Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46Y9172
Product Name Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC Filters - 1-2443552-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - 486-3-123-532-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1270-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers