TE Connectivity
Shielded Contacts
810647-000
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Industry Standards Military Standard : MIL-C-38999 II
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Industry Standards Military Standard : MIL-C-38999 II
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Twisted Pair
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Industry Standards Military Standard : MIL-C-38999 II
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Twisted Pair
Contact Features
- Contact Size : Size 16
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .14 - .05
- Wire Size (AWG) : 26 - 30
Industry Standards
- Military Standard : MIL-C-38999 II
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
810647-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
26 to 30 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
2 suppliers
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details