TE Connectivity Spade Terminals 097305-000

Description
Body Features Insulation Sleeve Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 MM  [.08 INCH ] Product Length : 35 MM  [1.378 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 MM  [.08 INCH ] Product Length : 35 MM  [1.378 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 097305-000 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
097305-000
Spade Terminals 097305-000
Body Features Insulation Sleeve Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 MM  [.08 INCH ] Product Length : 35 MM  [1.378 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Copper
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2 MM  [.08 INCH ]
  • Product Length : 35 MM  [1.378 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .8 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 16 - 14

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : Yes
  • Stud Size : #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 097305-000
Product Name Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 1-192048-1 - TE Connectivity
Specs
Features RoHS
View Details