TE Connectivity Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity 0-0735187-2

Description
TAP, STRAIGHT, 2.8X0.5MM; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
TAP, STRAIGHT, 2.8X0.5MM; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Chicago, IL, United States
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity
98K4186
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity 98K4186
TAP, STRAIGHT, 2.8X0.5MM; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TAP, STRAIGHT, 2.8X0.5MM; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K4186
Product Name Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details