TE Connectivity Connector Contacts 107134-31

Description
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 107134-31 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
107134-31
Connector Contacts 107134-31
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .75 - 1.5
  • Wire Size (AWG) : 18 - 16
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 107134-31
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers