TE Connectivity Connector Strain Relief 1-172928-3

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : ABS Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : M2.6 Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : ABS Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : M2.6 Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-172928-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-172928-3
Connector Strain Relief 1-172928-3
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : ABS Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : M2.6 Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : ABS

Configuration Features


  • Number of Positions : 37

Dimensions


  • Compatible Cable Diameter Range : 12.7 MM  [.5 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : M2.6

Operation/Application


  • Compatible With Connector Shell Size : 4
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1-172928-3
Product Name Connector Strain Relief
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5327138 - TE Connectivity
Specs
Material Brass, Copper
View Details
Connector Strain Relief - 5745652-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 182928-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers