TE Connectivity Strain Relief, Nylon, Plug & Socket Conn; Accessory Type Amp Te Connectivity 350812-1

Description
STRAIN RELIEF, NYLON, PLUG & SOCKET CONN; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Connectors; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Description
STRAIN RELIEF, NYLON, PLUG & SOCKET CONN; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Connectors; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Nylon, Plug & Socket Conn; Accessory Type Amp Te Connectivity - 93K3800 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Nylon, Plug & Socket Conn; Accessory Type Amp Te Connectivity
93K3800
Strain Relief, Nylon, Plug & Socket Conn; Accessory Type Amp Te Connectivity 93K3800
STRAIN RELIEF, NYLON, PLUG & SOCKET CONN; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Connectors; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, NYLON, PLUG & SOCKET CONN; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Connectors; No. of Positions:15Positions; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93K3800
Product Name Strain Relief, Nylon, Plug & Socket Conn; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details