TE Connectivity
Connector Contacts
111798-ZZ
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Socket
- Wire Contact Termination Area Plating Material : Gold
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
111798-ZZ |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
3 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details