TE Connectivity Rings & Spades 1-1627032-2

Description
Body Features Inspection Slot : No Plating Material : Pre-Tin, Brass Weight per Piece : .503 G  [.0177 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Overall Length : 21.3868 MM  [.842 INCH ] Stud Diameter : 6.4 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 2.3 - 3.2 MM  [.091 - .126 INCH ] Wire Insulation Diameter (Max) : 3.9 MM  [.154 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : About 15° offset in insulation support area. Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Barrel Type : Open Barrel Insulated : No Sealable : No Shape Description : RING-001 Stud Size : M6 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Plating Material : Pre-Tin, Brass Weight per Piece : .503 G  [.0177 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Overall Length : 21.3868 MM  [.842 INCH ] Stud Diameter : 6.4 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 2.3 - 3.2 MM  [.091 - .126 INCH ] Wire Insulation Diameter (Max) : 3.9 MM  [.154 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : About 15° offset in insulation support area. Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Barrel Type : Open Barrel Insulated : No Sealable : No Shape Description : RING-001 Stud Size : M6 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 1-1627032-2 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
1-1627032-2
Rings & Spades 1-1627032-2
Body Features Inspection Slot : No Plating Material : Pre-Tin, Brass Weight per Piece : .503 G  [.0177 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Overall Length : 21.3868 MM  [.842 INCH ] Stud Diameter : 6.4 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 2.3 - 3.2 MM  [.091 - .126 INCH ] Wire Insulation Diameter (Max) : 3.9 MM  [.154 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : About 15° offset in insulation support area. Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Barrel Type : Open Barrel Insulated : No Sealable : No Shape Description : RING-001 Stud Size : M6 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]

Body Features


  • Inspection Slot : No
  • Plating Material : Pre-Tin, Brass
  • Weight per Piece : .503 G  [.0177 OZ ]

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Terminal & Splice Type : Ring Tongue
  • Terminal Orientation : Straight

Dimensions


  • Overall Length : 21.3868 MM  [.842 INCH ]
  • Stud Diameter : 6.4 MM  [.248 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Insulation Diameter : 2.3 - 3.2 MM  [.091 - .126 INCH ]
  • Wire Insulation Diameter (Max) : 3.9 MM  [.154 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Current Rating (AMP) : 1

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Comment : About 15° offset in insulation support area.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2500

Product Type Features


  • Barrel Type : Open Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : RING-001
  • Stud Size : M6
  • Support Style : Insulation Support
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 110 DEGC  [230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1627032-2
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details