TE Connectivity Wildlife Protection Covers 715523-000

Description
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 431 - 451 MM  [16.968 - 17.755 INCH ] Insulator Outside Skirt Diameter Range : 980 MM  [38.582 INCH ] Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 431 - 451 MM  [16.968 - 17.755 INCH ] Insulator Outside Skirt Diameter Range : 980 MM  [38.582 INCH ] Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - 715523-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
715523-000
Wildlife Protection Covers 715523-000
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 431 - 451 MM  [16.968 - 17.755 INCH ] Insulator Outside Skirt Diameter Range : 980 MM  [38.582 INCH ] Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Porcelain, Glass
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 431 - 451 MM  [16.968 - 17.755 INCH ]
  • Insulator Outside Skirt Diameter Range : 980 MM  [38.582 INCH ]

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 715523-000
Product Name Wildlife Protection Covers
Material Porcelain, Glass
Unlock Full Specs
to access all available technical data

Similar Products