TE Connectivity Station Post Insulators A42559-000

Description
Body Features Product Weight (KG) : 4.28 Dimensions Creepage Distance (MM) : 937 Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics BIL Rating (KV) : 235 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 4 Cantilever Strength (LB) : 899.24 Thread Size : M16 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Asia, China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 4
Request a Quote Datasheet
Description
Body Features Product Weight (KG) : 4.28 Dimensions Creepage Distance (MM) : 937 Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics BIL Rating (KV) : 235 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 4 Cantilever Strength (LB) : 899.24 Thread Size : M16 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Asia, China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - A42559-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
A42559-000
Station Post Insulators A42559-000
Body Features Product Weight (KG) : 4.28 Dimensions Creepage Distance (MM) : 937 Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics BIL Rating (KV) : 235 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 4 Cantilever Strength (LB) : 899.24 Thread Size : M16 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Asia, China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 4

Body Features


  • Product Weight (KG) : 4.28

Dimensions


  • Creepage Distance (MM) : 937
  • Shed Inside Diameter : 100 MM  [3.937 INCH ]
  • Shed Outside Diameter : 120 MM  [4.724 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 235
  • Voltage Class (KV) : ≤ 15

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Cantilever Strength (KN) : 4
  • Cantilever Strength (LB) : 899.24
  • Thread Size : M16

Operation/Application


  • Power Component Application Type : Railway

Product Availability


  • Product Availability : Asia, China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Insulator Product Type : Railway Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 4
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number A42559-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products