TE Connectivity Station Post Insulators ED8814-000

Description
Body Features Color : Gray Weight (LB) : 374 Weight (KG) : 169.422 Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 4191 Shed Inside Diameter : 204.978 MM  [8.07 INCH ] Station Post Insulator Height : 2032 MM  [80 INCH ] Electrical Characteristics Creepage Distance (INKV) : 165 Impulse Voltage 1.2/50µs (Positive) (KV) : 1010 RIV (Max) (1000kV) (MILV) : 500 Station Post Insulator Voltage Class (KV) : 230 Industry Standards BIL Rating (KV) : 900 Mechanical Attachment Cantilever Strength (KN) : 6.5 Cantilever Strength (LB) : 1450 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 385
Request a Quote
Description
Body Features Color : Gray Weight (LB) : 374 Weight (KG) : 169.422 Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 4191 Shed Inside Diameter : 204.978 MM  [8.07 INCH ] Station Post Insulator Height : 2032 MM  [80 INCH ] Electrical Characteristics Creepage Distance (INKV) : 165 Impulse Voltage 1.2/50µs (Positive) (KV) : 1010 RIV (Max) (1000kV) (MILV) : 500 Station Post Insulator Voltage Class (KV) : 230 Industry Standards BIL Rating (KV) : 900 Mechanical Attachment Cantilever Strength (KN) : 6.5 Cantilever Strength (LB) : 1450 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 385
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - ED8814-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
ED8814-000
Station Post Insulators ED8814-000
Body Features Color : Gray Weight (LB) : 374 Weight (KG) : 169.422 Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 4191 Shed Inside Diameter : 204.978 MM  [8.07 INCH ] Station Post Insulator Height : 2032 MM  [80 INCH ] Electrical Characteristics Creepage Distance (INKV) : 165 Impulse Voltage 1.2/50µs (Positive) (KV) : 1010 RIV (Max) (1000kV) (MILV) : 500 Station Post Insulator Voltage Class (KV) : 230 Industry Standards BIL Rating (KV) : 900 Mechanical Attachment Cantilever Strength (KN) : 6.5 Cantilever Strength (LB) : 1450 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 385

Body Features


  • Color : Gray
  • Weight (LB) : 374
  • Weight (KG) : 169.422

Dimensions


  • Bolt Size (INCH) : 5
  • Bolt Size Hole : 11UNC
  • Creepage Distance (MM) : 4191
  • Shed Inside Diameter : 204.978 MM  [8.07 INCH ]
  • Station Post Insulator Height : 2032 MM  [80 INCH ]

Electrical Characteristics


  • Creepage Distance (INKV) : 165
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 1010
  • RIV (Max) (1000kV) (MILV) : 500
  • Station Post Insulator Voltage Class (KV) : 230

Industry Standards


  • BIL Rating (KV) : 900

Mechanical Attachment


  • Cantilever Strength (KN) : 6.5
  • Cantilever Strength (LB) : 1450

Operation/Application


  • Application Type : Substation

Product Availability


  • Station Post Insulator Product Availability : Worldwide

Product Type Features


  • Station Post Insulator Product Type : Station Post Insulator
  • Station Post Insulator Technology : Porcelain

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 385
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number ED8814-000
Product Name Station Post Insulators
BIL 230 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - E10821-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Station Post Insulators - A63960-000 - TE Connectivity
Specs
BIL 25 kilovolts
View Details