TE Connectivity Connector Strain Relief 201224-7

Description
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 34 Dimensions Product Height : 50.8 MM  [1.999 INCH ] Product Length : 57.94 MM  [2.281 INCH ] Product Width : 21.41 MM  [.843 INCH ] Mechanical Attachment Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 34 Dimensions Product Height : 50.8 MM  [1.999 INCH ] Product Length : 57.94 MM  [2.281 INCH ] Product Width : 21.41 MM  [.843 INCH ] Mechanical Attachment Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 201224-7 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
201224-7
Connector Strain Relief 201224-7
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 34 Dimensions Product Height : 50.8 MM  [1.999 INCH ] Product Length : 57.94 MM  [2.281 INCH ] Product Width : 21.41 MM  [.843 INCH ] Mechanical Attachment Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180, 90
  • Primary Product Material : Stainless Steel

Configuration Features


  • Number of Positions : 34

Dimensions


  • Product Height : 50.8 MM  [1.999 INCH ]
  • Product Length : 57.94 MM  [2.281 INCH ]
  • Product Width : 21.41 MM  [.843 INCH ]

Mechanical Attachment


  • Thread Size : 8-32 UNC-2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 201224-7
Product Name Connector Strain Relief
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206966-7 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 206512-6 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers