TE Connectivity Connector Strain Relief 1445763-1

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver Dimensions Product Height : 5.4 MM  [.213 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 5.4 MM  [.213 INCH ] Wire Size (MMSQ) : 7 - 14 Wire Size (AWG) : 6 - 8 Wire Size (CMA) : 13815 - 27629 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver Dimensions Product Height : 5.4 MM  [.213 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 5.4 MM  [.213 INCH ] Wire Size (MMSQ) : 7 - 14 Wire Size (AWG) : 6 - 8 Wire Size (CMA) : 13815 - 27629 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1445763-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1445763-1
Connector Strain Relief 1445763-1
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver Dimensions Product Height : 5.4 MM  [.213 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 5.4 MM  [.213 INCH ] Wire Size (MMSQ) : 7 - 14 Wire Size (AWG) : 6 - 8 Wire Size (CMA) : 13815 - 27629 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Silver

Dimensions


  • Product Height : 5.4 MM  [.213 INCH ]
  • Product Length : 11 MM  [.433 INCH ]
  • Product Width : 5.4 MM  [.213 INCH ]
  • Wire Size (MMSQ) : 7 - 14
  • Wire Size (AWG) : 6 - 8
  • Wire Size (CMA) : 13815 - 27629

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Wire Reducer Bushing
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1445763-1
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 520852-1 - TE Connectivity
Specs
Material Thermoplastic Rubber
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Connector Strain Relief - 213621-3 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5745134-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details