TE Connectivity Switch Knobs 7-1437624-7

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl with Bar Pointer Skirt : Without Spin Plate : With Spinner : Without Dimensions Product Diameter : 19.3 MM  [.76 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl with Bar Pointer Skirt : Without Spin Plate : With Spinner : Without Dimensions Product Diameter : 19.3 MM  [.76 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 7-1437624-7 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
7-1437624-7
Switch Knobs 7-1437624-7
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl with Bar Pointer Skirt : Without Spin Plate : With Spinner : Without Dimensions Product Diameter : 19.3 MM  [.76 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Straight Knurl with Bar Pointer
  • Skirt : Without
  • Spin Plate : With
  • Spinner : Without

Dimensions


  • Product Diameter : 19.3 MM  [.76 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top & Side
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 7-1437624-7
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1694-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers