TE Connectivity Knobs PKB70B1/4

Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"
Request a Quote Datasheet
Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1729-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"

"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"

Buy Now Datasheet
Knob; Phenolic; 1.12 in.; 0.25 in. - 70156339 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Phenolic; 1.12 in.; 0.25 in.
70156339
Knob; Phenolic; 1.12 in.; 0.25 in. 70156339
Knob, 1.120 in. Diameter, Phenolic Body Material Top spun aluminum inlay Alcoswitch brand Phenolic body material.

Knob, 1.120 in. Diameter, Phenolic Body Material

  • Top spun aluminum inlay
  • Alcoswitch brand
    Phenolic body material.
Supplier's Site
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2341 - Newark, An Avnet Company
Chicago, IL, United States
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2341
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2341
FLUTED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Fluted Skirted with Indicator Line; Knob Diameter:28.3mm; Product Range:- RoHS Compliant: Yes

FLUTED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Fluted Skirted with Indicator Line; Knob Diameter:28.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1729-ND 70156339 57F2341
Product Name Knobs Knob; Phenolic; 1.12 in.; 0.25 in. Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic Plastic
Knob Type Fingergrip Fluted
Unlock Full Specs
to access all available technical data

Similar Products

Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Clamping Knobs - 1883465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Two Part Mouldings Inner Moulding Polypropylene Over Moulded with ’Soft Touch’ Thermoplastic Elastomer
View Details
1/4-20 Black Acetal
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 1/4-20
View Details