TE Connectivity Switch Knobs 1437623-4

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : 3 Flute Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Side & Skirt Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : 3 Flute Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Side & Skirt Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1437623-4 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1437623-4
Switch Knobs 1437623-4
Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : 3 Flute Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Side & Skirt Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum

Configuration Features


  • Knob Design : 3 Flute
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 12.7 MM  [.5 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Side & Skirt
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 1437623-4
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 6-1437621-4 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.7402 inches (18.8 mm)
View Details
Fluted Knob, Black, 38.1Mm; Shaft Type Alcoswitch Te Connectivity - 77B8487 - Newark, An Avnet Company
Specs
Knob Type Fluted
Material Description Phenolic
View Details
Knobs - 450-1743-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic
View Details
3 suppliers