TE Connectivity Switch Knobs 3-1437622-8

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum 5056(56S) Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : With Spinner Type : Fingertip Dimensions Product Diameter : 44.5 MM  [1.75 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Fingertip Spinner
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum 5056(56S) Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : With Spinner Type : Fingertip Dimensions Product Diameter : 44.5 MM  [1.75 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Fingertip Spinner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 3-1437622-8 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
3-1437622-8
Switch Knobs 3-1437622-8
Body Features Primary Product Color : Black Primary Product Material : Aluminum 5056(56S) Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : With Spinner Type : Fingertip Dimensions Product Diameter : 44.5 MM  [1.75 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Fingertip Spinner

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum 5056(56S)

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : With
  • Spinner Type : Fingertip

Dimensions


  • Product Diameter : 44.5 MM  [1.75 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top
  • Indicator Style : Fingertip Spinner
Buy Now Datasheet
Knob, Round Shaft, Aluminium, 44.5Mm Alcoswitch Te Connectivity - 74AJ9493 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round Shaft, Aluminium, 44.5Mm Alcoswitch Te Connectivity
74AJ9493
Knob, Round Shaft, Aluminium, 44.5Mm Alcoswitch Te Connectivity 74AJ9493
KNOB, ROUND SHAFT, ALUMINIUM, 44.5MM

KNOB, ROUND SHAFT, ALUMINIUM, 44.5MM

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 3-1437622-8 74AJ9493
Product Name Switch Knobs Knob, Round Shaft, Aluminium, 44.5Mm Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KFS400B1/8-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal
View Details
3 suppliers
Switch Knobs - 1437624-6 - TE Connectivity
View Details
2 suppliers