Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC
Configuration Features Number of Conductors : 60 Number of Strands : 7
Dimensions Cable Insulation Height : .91 MM [.036 INCH ] Cable Insulation Width : 76.2 MM [3 INCH ] Cable Length : 30.5 M [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168
Electrical Characteristics Capacitance : 81 PFM [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 63 Propagation Delay : 4.4 ns/m Voltage Rating (V) : 300
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Industry Standards Agency/Standard : UL UL Listing : AWM Style 20267
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Reel Packaging Quantity : 30.5 M [100 FT ]
Product Type Features Cable Type : Round to Flat Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable
Signal Characteristics Cross Talk (Far End) (PCT) : 4.8 Cross Talk (Near End) (PCT) : 3.8
Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Body Features
- Conductor Insulation Color : Gray
- Conductor Material : Tinned Copper
- Jacket Color : Gray
- Jacket Material : PVC
- Wire & Cable Insulation Material : PVC
Configuration Features
- Number of Conductors : 60
- Number of Strands : 7
Dimensions
- Cable Insulation Height : .91 MM [.036 INCH ]
- Cable Insulation Width : 76.2 MM [3 INCH ]
- Cable Length : 30.5 M [100 FT ]
- Strand Size (AWG) : 36
- Wire Size (MMSQ) : .08
- Wire Size (AWG) : 28
- Wire Size (CMA) : 168
Electrical Characteristics
- Capacitance : 81 PFM [28 PFF ]
- Current Rating (AMP) : 2
- Impedance (OHM) : 63
- Propagation Delay : 4.4 ns/m
- Voltage Rating (V) : 300
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
Industry Standards
- Agency/Standard : UL
- UL Listing : AWM Style 20267
Operation/Application
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30.5 M [100 FT ]
Product Type Features
- Cable Type : Round to Flat Cable
- Product Category : Ribbon Cable
- Product Classification : Cable - Flat Ribbon
- Product Type : Cable
- Wire/Cable Type : Ribbon Cable
Signal Characteristics
- Cross Talk (Far End) (PCT) : 4.8
- Cross Talk (Near End) (PCT) : 3.8
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 80