TE Connectivity Ribbon Cable, 20Way, 2; Reel Length (Metric) Te Connectivity FSN-12A-20

Description
RIBBON CABLE, 20WAY, 2"; Reel Length (Metric):-; No. of Conductors:20; Pitch Spacing:1.27mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:2"; Cable Type:FlatRoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 20WAY, 2"; Reel Length (Metric):-; No. of Conductors:20; Pitch Spacing:1.27mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:2"; Cable Type:FlatRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 20Way, 2; Reel Length (Metric) Te Connectivity - 95M4267 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20Way, 2; Reel Length (Metric) Te Connectivity
95M4267
Ribbon Cable, 20Way, 2; Reel Length (Metric) Te Connectivity 95M4267
RIBBON CABLE, 20WAY, 2"; Reel Length (Metric):-; No. of Conductors:20; Pitch Spacing:1.27mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:2"; Cable Type:FlatRoHS Compliant: Yes

RIBBON CABLE, 20WAY, 2"; Reel Length (Metric):-; No. of Conductors:20; Pitch Spacing:1.27mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:2"; Cable Type:FlatRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4267
Product Name Ribbon Cable, 20Way, 2; Reel Length (Metric) Te Connectivity
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details