TE Connectivity Ribbon & Flat Cable 1-57040-7

Description
Body Features Cable Color : Gray Conductor Material : Tinned Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 24 Number of Strands : 7 Dimensions Cable Insulation Thickness : .89 MM  [.035 INCH ] Cable Insulation Width : 30.48 MM  [1.2 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 44.3 PFM  [13.5 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 105 Operating Voltage (V) : 30 Propagation Delay : 1.45 ns/ft Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E345037 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Tinned Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 24 Number of Strands : 7 Dimensions Cable Insulation Thickness : .89 MM  [.035 INCH ] Cable Insulation Width : 30.48 MM  [1.2 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 44.3 PFM  [13.5 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 105 Operating Voltage (V) : 30 Propagation Delay : 1.45 ns/ft Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E345037 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-57040-7 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-57040-7
Ribbon & Flat Cable 1-57040-7
Body Features Cable Color : Gray Conductor Material : Tinned Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 24 Number of Strands : 7 Dimensions Cable Insulation Thickness : .89 MM  [.035 INCH ] Cable Insulation Width : 30.48 MM  [1.2 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 44.3 PFM  [13.5 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 105 Operating Voltage (V) : 30 Propagation Delay : 1.45 ns/ft Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E345037 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Cable Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 24
  • Number of Strands : 7

Dimensions


  • Cable Insulation Thickness : .89 MM  [.035 INCH ]
  • Cable Insulation Width : 30.48 MM  [1.2 INCH ]
  • Cable Length : 30.48 M  [100 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 44.3 PFM  [13.5 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 105
  • Operating Voltage (V) : 30
  • Propagation Delay : 1.45 ns/ft

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E345037
  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 4
  • Cross Talk (Near End) (PCT) : 3

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1-57040-7
Product Name Ribbon & Flat Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
Number of Conductors 24 #
Cable Pitch 0.0500 inch (1.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 57040-6 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Ribbon & Flat Cable - 3-1437373-4 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
Power Cable Assemblies - 1483352-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
7 suppliers