TE Connectivity Ribbon & Flat Cable 3-1437357-4

Description
Body Features Cable Color : Blue Conductor Material : Tinned Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 26 Number of Strands : 7 Dimensions Cable Insulation Thickness : .91 MM  [.036 INCH ] Cable Insulation Width : 33 MM  [1.3 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 46 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 100 Operating Voltage (V) : 300 Propagation Delay : 4.53 ns/m Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Conductor Material : Tinned Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 26 Number of Strands : 7 Dimensions Cable Insulation Thickness : .91 MM  [.036 INCH ] Cable Insulation Width : 33 MM  [1.3 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 46 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 100 Operating Voltage (V) : 300 Propagation Delay : 4.53 ns/m Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 3-1437357-4 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
3-1437357-4
Ribbon & Flat Cable 3-1437357-4
Body Features Cable Color : Blue Conductor Material : Tinned Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 26 Number of Strands : 7 Dimensions Cable Insulation Thickness : .91 MM  [.036 INCH ] Cable Insulation Width : 33 MM  [1.3 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 46 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 100 Operating Voltage (V) : 300 Propagation Delay : 4.53 ns/m Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Cable Color : Blue
  • Conductor Material : Tinned Copper
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 26
  • Number of Strands : 7

Dimensions


  • Cable Insulation Thickness : .91 MM  [.036 INCH ]
  • Cable Insulation Width : 33 MM  [1.3 INCH ]
  • Cable Length : 30.48 M  [100 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 46 PFM  [28 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 100
  • Operating Voltage (V) : 300
  • Propagation Delay : 4.53 ns/m

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6.7
  • Cross Talk (Near End) (PCT) : 5

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 3-1437357-4
Product Name Ribbon & Flat Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 26 #
Cable Pitch 0.0500 inch (1.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2405869-8 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2405418-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers