TE Connectivity Splices 695296-000

Description
Dimensions Product Length : 13.2 MM  [.52 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Wire Size (CMA) : 237 - 642 Product Type Features Sealable : No Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Length : 13.2 MM  [.52 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Wire Size (CMA) : 237 - 642 Product Type Features Sealable : No Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 695296-000 - TE Connectivity
Berwyn, PA, United States
Splices
695296-000
Splices 695296-000
Dimensions Product Length : 13.2 MM  [.52 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Wire Size (CMA) : 237 - 642 Product Type Features Sealable : No Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Length : 13.2 MM  [.52 INCH ]
  • Wire Size (MMSQ) : .34 - .14
  • Wire Size (AWG) : 22 - 26
  • Wire Size (CMA) : 237 - 642

Product Type Features


  • Sealable : No

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 695296-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details