TE Connectivity Splices 1-1659304-0

Description
Body Features Plating Material : Pre-Tin Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Plating Material : Pre-Tin Dimensions Overall Product Length : 6 MM  [.236 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 3947 - 11841 Wire Size (KCMIL) : 3.947 - 11.841 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Barrel Style : Standard Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote
Description
Body Features Plating Material : Pre-Tin Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Plating Material : Pre-Tin Dimensions Overall Product Length : 6 MM  [.236 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 3947 - 11841 Wire Size (KCMIL) : 3.947 - 11.841 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Barrel Style : Standard Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1-1659304-0 - TE Connectivity
Berwyn, PA, United States
Body Features Plating Material : Pre-Tin Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Plating Material : Pre-Tin Dimensions Overall Product Length : 6 MM  [.236 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 3947 - 11841 Wire Size (KCMIL) : 3.947 - 11.841 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Barrel Style : Standard Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]

Body Features


  • Plating Material : Pre-Tin
  • Primary Product Material : Brass

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Strip Orientation : Side Feed

Contact Features


  • Barrel Type : Open
  • Contact Plating Material : Pre-Tin

Dimensions


  • Overall Product Length : 6 MM  [.236 INCH ]
  • Terminal Material Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : 2 - 6
  • Wire Size (AWG) : 14 - 10
  • Wire Size (CMA) : 3947 - 11841
  • Wire Size (KCMIL) : 3.947 - 11.841

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Barrel Style : Standard
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 90 DEGC  [194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1659304-0
Product Name Splices
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details