TE Connectivity Single Phase Filters 6609013-6

Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : Yes Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : Yes Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609013-6 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609013-6
Single Phase Filters 6609013-6
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : Yes Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : Yes
  • Input Termination Type : IEC
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609013-6
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 7820974 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
3 suppliers
3-Phase Filters - 1-2405082-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
2 suppliers
Power Line Filters - 2871210 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details