TE Connectivity Power Line Filter, 3 Phase, 120A, 520Vac; Filter Applications Corcom Te Connectivity 120KEMS10BBSD

Description
POWER LINE FILTER, 3 PHASE, 120A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 120A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 120A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4193 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 120A, 520Vac; Filter Applications Corcom Te Connectivity
82AH4193
Power Line Filter, 3 Phase, 120A, 520Vac; Filter Applications Corcom Te Connectivity 82AH4193
POWER LINE FILTER, 3 PHASE, 120A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 120A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82AH4193
Product Name Power Line Filter, 3 Phase, 120A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-297-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers