TE Connectivity Power Line Filter Modules 15DAF1

Description
Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 15DAF1-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
15DAF1-ND
Power Line Filter Modules 15DAF1-ND
Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Flange

Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Flange

Buy Now Datasheet
Filter, DC, RFI Line, Comp. w/Inlet Conn, Flange Mt., Straight 1/4in qk conn, 15 - 70185622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, DC, RFI Line, Comp. w/Inlet Conn, Flange Mt., Straight 1/4in qk conn, 15
70185622
Filter, DC, RFI Line, Comp. w/Inlet Conn, Flange Mt., Straight 1/4in qk conn, 15 70185622
The DA Series filters were designed as general-purpose line filters for DC applications up to 125 VDC. They are compact with a 3-pin inlet connector. They are available in 3, 6, 10 and 15 amp versions. They are flange mount with 1⁄4" or PCB terminals. The DA Series addresses the increasing need for DC rated filters with a standard DC power inlet. It was designed and first used for communication oriented customer premises equipment and central office equipment, but is not restricted to that. Any internal DC connection within larger multi-component systems, or external DC connection between user installed components which require filtering will benefit. Some examples include desktop servers, routers, switches, multiplexors, aggregators, concentrators, process control equipment as well as DC powered peripheral equipment. The DA Series mates with a standard MOLEX connector (HCS Series) which is readily available and better prevents accidental connection to AC power.

The DA Series filters were designed as general-purpose line filters for DC applications up to 125 VDC. They are compact with a 3-pin inlet connector. They are available in 3, 6, 10 and 15 amp versions. They are flange mount with 1⁄4" or PCB terminals. The DA Series addresses the increasing need for DC rated filters with a standard DC power inlet. It was designed and first used for communication oriented customer premises equipment and central office equipment, but is not restricted to that. Any internal DC connection within larger multi-component systems, or external DC connection between user installed components which require filtering will benefit. Some examples include desktop servers, routers, switches, multiplexors, aggregators, concentrators, process control equipment as well as DC powered peripheral equipment. The DA Series mates with a standard MOLEX connector (HCS Series) which is readily available and better prevents accidental connection to AC power.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 15DAF1-ND 70185622
Product Name Power Line Filter Modules Filter, DC, RFI Line, Comp. w/Inlet Conn, Flange Mt., Straight 1/4in qk conn, 15
Filter Type Single Phase
Package / Mounting Panel Mount Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details