TE Connectivity Power Line Filter Modules 15EMC6

Description
Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1975-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1975-ND
Power Line Filter Modules CCM1975-ND
Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Buy Now Datasheet
Rfi Power Line Filter, 15A, 1.52Ma; Filter Applications Corcom Te Connectivity - 03P0812 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 1.52Ma; Filter Applications Corcom Te Connectivity
03P0812
Rfi Power Line Filter, 15A, 1.52Ma; Filter Applications Corcom Te Connectivity 03P0812
RFI POWER LINE FILTER, 15A, 1.52mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 1.52mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1975-ND 03P0812
Product Name Power Line Filter Modules Rfi Power Line Filter, 15A, 1.52Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2137081 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter - 69AC4214 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 6 amps
View Details