TE Connectivity Splices 650074N003

Description
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Insulation Sleeve Material : Polyvinylidene Fluoride Plating Material : Tin Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 2 Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Barrel Inside Diameter (Min) : 2.46 MM  [.097 INCH ] Inside Diameter (Recovered) : 1.78 MM  [.069 INCH ] Overall Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Other Barrel Color : Red Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Cable Temperature Rating (DEGC) : 135 Fluid Resistance : Immersion High Temperature Rating (DEGC) : 150 Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Insulation Sleeve Material : Polyvinylidene Fluoride Plating Material : Tin Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 2 Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Barrel Inside Diameter (Min) : 2.46 MM  [.097 INCH ] Inside Diameter (Recovered) : 1.78 MM  [.069 INCH ] Overall Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Other Barrel Color : Red Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Cable Temperature Rating (DEGC) : 135 Fluid Resistance : Immersion High Temperature Rating (DEGC) : 150 Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 650074N003 - TE Connectivity
Berwyn, PA, United States
Splices
650074N003
Splices 650074N003
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Insulation Sleeve Material : Polyvinylidene Fluoride Plating Material : Tin Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 2 Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Barrel Inside Diameter (Min) : 2.46 MM  [.097 INCH ] Inside Diameter (Recovered) : 1.78 MM  [.069 INCH ] Overall Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Other Barrel Color : Red Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Cable Temperature Rating (DEGC) : 135 Fluid Resistance : Immersion High Temperature Rating (DEGC) : 150 Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride
  • Insulation Sleeve Material : Polyvinylidene Fluoride
  • Plating Material : Tin
  • Primary Product Material : Copper Alloy
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Conductors : 2
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.2 MM  [.048 INCH ]
  • Barrel Inside Diameter (Min) : 2.46 MM  [.097 INCH ]
  • Inside Diameter (Recovered) : 1.78 MM  [.069 INCH ]
  • Overall Product Length : 29.21 MM  [1.15 INCH ]
  • Wire Size (MMSQ) : .15 - .61
  • Wire Size (AWG) : 26 - 20
  • Wire Size (CMA) : 304 - 1216

Housing Features


  • Housing Material : Polyvinylidene

Industry Standards


  • Government Qualified Splice : Yes

Operation/Application


  • Heavy Duty : No

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Cable Temperature Rating (DEGC) : 135
  • Fluid Resistance : Immersion
  • High Temperature Rating (DEGC) : 150
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 650074N003
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details