TE Connectivity Splices 093790-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 2.3 MM  [.09 INCH ] Barrel Inside Diameter : 2.3 MM  [.09 INCH ] Inside Diameter (Recovered) : 1.5 MM  [.06 INCH ] Overall Product Length : 31 MM  [1.22 INCH ] Wire Size (MMSQ) : .75 - 34 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 1250 - 4000 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Serrated : No Termination Features Termination Method : Solder Usage Conditions Cable Temperature Rating (DEGC) : 85 Fluid Resistance : Immersion Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 2.3 MM  [.09 INCH ] Barrel Inside Diameter : 2.3 MM  [.09 INCH ] Inside Diameter (Recovered) : 1.5 MM  [.06 INCH ] Overall Product Length : 31 MM  [1.22 INCH ] Wire Size (MMSQ) : .75 - 34 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 1250 - 4000 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Serrated : No Termination Features Termination Method : Solder Usage Conditions Cable Temperature Rating (DEGC) : 85 Fluid Resistance : Immersion Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 093790-000 - TE Connectivity
Berwyn, PA, United States
Splices
093790-000
Splices 093790-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 2.3 MM  [.09 INCH ] Barrel Inside Diameter : 2.3 MM  [.09 INCH ] Inside Diameter (Recovered) : 1.5 MM  [.06 INCH ] Overall Product Length : 31 MM  [1.22 INCH ] Wire Size (MMSQ) : .75 - 34 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 1250 - 4000 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Serrated : No Termination Features Termination Method : Solder Usage Conditions Cable Temperature Rating (DEGC) : 85 Fluid Resistance : Immersion Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Insulation Sleeve Material : Polyolefin
  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.3 MM  [.09 INCH ]
  • Barrel Inside Diameter : 2.3 MM  [.09 INCH ]
  • Inside Diameter (Recovered) : 1.5 MM  [.06 INCH ]
  • Overall Product Length : 31 MM  [1.22 INCH ]
  • Wire Size (MMSQ) : .75 - 34
  • Wire Size (AWG) : 18 - 22
  • Wire Size (CMA) : 1250 - 4000

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No
  • Serrated : No

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Cable Temperature Rating (DEGC) : 85
  • Fluid Resistance : Immersion
  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 093790-000
Product Name Splices
North American 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers