TE Connectivity Magnet Wire Terminals 1123655-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2 MM  [.075 INCH ] Accepts Insulation Diameter Range : .9 - 2 MM  [.035 - .075 INCH ] Magnet Wire Size (AWG) : 26 - 16 Magnet Wire Size (MM) : .12 - 1.3 Product Length : 17.2 MM  [.677 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 6 MM  [.236 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2 MM  [.075 INCH ] Accepts Insulation Diameter Range : .9 - 2 MM  [.035 - .075 INCH ] Magnet Wire Size (AWG) : 26 - 16 Magnet Wire Size (MM) : .12 - 1.3 Product Length : 17.2 MM  [.677 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 6 MM  [.236 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1123655-1
Magnet Wire Terminals 1123655-1
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2 MM  [.075 INCH ] Accepts Insulation Diameter Range : .9 - 2 MM  [.035 - .075 INCH ] Magnet Wire Size (AWG) : 26 - 16 Magnet Wire Size (MM) : .12 - 1.3 Product Length : 17.2 MM  [.677 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 6 MM  [.236 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2 MM  [.075 INCH ]
  • Accepts Insulation Diameter Range : .9 - 2 MM  [.035 - .075 INCH ]
  • Magnet Wire Size (AWG) : 26 - 16
  • Magnet Wire Size (MM) : .12 - 1.3
  • Product Length : 17.2 MM  [.677 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]
  • Terminal Height : 6 MM  [.236 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A117813TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117813TR-ND
Terminals - Magnetic Wire Connectors A117813TR-ND
CONN MAG TERM 16-26AWG CRIMP

CONN MAG TERM 16-26AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117813CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117813CT-ND
Terminals - Magnetic Wire Connectors A117813CT-ND
CONN MAG TERM 16-26AWG CRIMP

CONN MAG TERM 16-26AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1123655-1 A117813TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details