TE Connectivity Magnet Wire Terminals 62780-1

Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 6.43 MM  [.253 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .9 Magnet Wire Size (AWG) : 44 - 36 Magnet Wire Size (MM) : .05 - .13 Product Length : 8.78 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 6.43 MM  [.253 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .9 Magnet Wire Size (AWG) : 44 - 36 Magnet Wire Size (MM) : .05 - .13 Product Length : 8.78 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62780-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62780-1
Magnet Wire Terminals 62780-1
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 6.43 MM  [.253 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .9 Magnet Wire Size (AWG) : 44 - 36 Magnet Wire Size (MM) : .05 - .13 Product Length : 8.78 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Special

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Mating Tab Thickness : .83 MM  [.033 INCH ]
  • Mating Tab Width : 6.43 MM  [.253 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .9
  • Magnet Wire Size (AWG) : 44 - 36
  • Magnet Wire Size (MM) : .05 - .13
  • Product Length : 8.78 MM  [.345 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 8.76 MM  [.345 INCH ]

Identification Marking


  • Identification Number : 10

Mechanical Attachment


  • Mating Retention Type : Dimple

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
MINI MAG-MATE 36-44 010 T - 62780-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
MINI MAG-MATE 36-44 010 T
62780-1
MINI MAG-MATE 36-44 010 T 62780-1
MINI MAG-MATE 36-44 010 T

MINI MAG-MATE 36-44 010 T

Buy Now
Terminals - Magnetic Wire Connectors - A111425TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111425TR-ND
Terminals - Magnetic Wire Connectors A111425TR-ND
CONN MAG TERM 18-22AWG POKE-IN

CONN MAG TERM 18-22AWG POKE-IN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111425CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111425CT-ND
Terminals - Magnetic Wire Connectors A111425CT-ND
CONN MAG TERM 18-22AWG POKE-IN

CONN MAG TERM 18-22AWG POKE-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62780-1
Terminals 62780-1
Terminals MINI MAG-MATE 36-44

Terminals MINI MAG-MATE 36-44

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62780-1 62780-1 A111425TR-ND A111425CT-ND 62780-1
Product Name Magnet Wire Terminals MINI MAG-MATE 36-44 010 T Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details