TE Connectivity Ring Terminals & Spade Terminals 1-1627170-0

Description
Body Features Weight per Piece : .425 G  [.0149 OZ ] Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Accepts Wire Insulation Diameter Range : 2.2 - 3.2 MM  [.086 - .125 INCH ] Overall Product Length : 17.48 MM  [.688 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Screw & Hole Thread Size : None Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Shape Description : RING-029 Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote
Description
Body Features Weight per Piece : .425 G  [.0149 OZ ] Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Accepts Wire Insulation Diameter Range : 2.2 - 3.2 MM  [.086 - .125 INCH ] Overall Product Length : 17.48 MM  [.688 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Screw & Hole Thread Size : None Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Shape Description : RING-029 Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1-1627170-0
Ring Terminals & Spade Terminals 1-1627170-0
Body Features Weight per Piece : .425 G  [.0149 OZ ] Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Accepts Wire Insulation Diameter Range : 2.2 - 3.2 MM  [.086 - .125 INCH ] Overall Product Length : 17.48 MM  [.688 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Screw & Hole Thread Size : None Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Shape Description : RING-029 Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]

Body Features


  • Weight per Piece : .425 G  [.0149 OZ ]

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ]
  • Accepts Wire Insulation Diameter Range : 2.2 - 3.2 MM  [.086 - .125 INCH ]
  • Overall Product Length : 17.48 MM  [.688 INCH ]
  • Stud Diameter : 4.2 MM  [.165 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15

Electrical Characteristics


  • Current Rating (AMP) : 1

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Screw & Hole Thread Size : None
  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Sealable : No
  • Shape Description : RING-029
  • Stud Size : M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 90 DEGC  [194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1627170-0
Product Name Ring Terminals & Spade Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details