TE Connectivity Connector Contacts 0660-206-1282

Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Silver (Ag) Contact Size : Size 12 Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Silver (Ag) Contact Size : Size 12 Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 0660-206-1282 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
0660-206-1282
Connector Contacts 0660-206-1282
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Silver (Ag) Contact Size : Size 12 Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12 Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Current Rating (Max) (AMP) : 23
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Size : Size 12
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 14 - 12

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 0660-206-1282
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details