TE Connectivity Splices 118726-000

Description
Dimensions Compatible Insulation Diameter Range : 10.8 MM  [.425 INCH ] Product Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Dimensions Compatible Insulation Diameter Range : 10.8 MM  [.425 INCH ] Product Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 118726-000 - TE Connectivity
Berwyn, PA, United States
Splices
118726-000
Splices 118726-000
Dimensions Compatible Insulation Diameter Range : 10.8 MM  [.425 INCH ] Product Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Compatible Insulation Diameter Range : 10.8 MM  [.425 INCH ]
  • Product Length : 30 MM  [1.18 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 118726-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details