TE Connectivity
Connector Contacts
0660-206-0482
Description
Contact Features Contact Current Rating (Max) (AMP) : 80 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 13.29 - 21.14 Wire Size (AWG) : 6 - 3
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 80 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 13.29 - 21.14 Wire Size (AWG) : 6 - 3
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 80 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 13.29 - 21.14 Wire Size (AWG) : 6 - 3
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 80
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 13.29 - 21.14
- Wire Size (AWG) : 6 - 3
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
0660-206-0482 |
|
Product Name
|
Connector Contacts |
|
North American
|
3 to 6 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers