TE Connectivity Splices 1-1659300-0

Description
Body Features Plating Material : Unplated Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : Side Feed Contact Features Barrel Type : Open Dimensions Overall Product Length : 5 MM  [.197 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1973 - 4933 Wire Size (KCMIL) : 1.973 - 4.933 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Barrel Style : Standard Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : Side Feed Contact Features Barrel Type : Open Dimensions Overall Product Length : 5 MM  [.197 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1973 - 4933 Wire Size (KCMIL) : 1.973 - 4.933 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Barrel Style : Standard Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1-1659300-0 - TE Connectivity
Berwyn, PA, United States
Body Features Plating Material : Unplated Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : Side Feed Contact Features Barrel Type : Open Dimensions Overall Product Length : 5 MM  [.197 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1973 - 4933 Wire Size (KCMIL) : 1.973 - 4.933 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Barrel Style : Standard Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]

Body Features


  • Plating Material : Unplated
  • Primary Product Material : Brass

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Strip Orientation : Side Feed

Contact Features


  • Barrel Type : Open

Dimensions


  • Overall Product Length : 5 MM  [.197 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 1973 - 4933
  • Wire Size (KCMIL) : 1.973 - 4.933

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Barrel Style : Standard
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 90 DEGC  [194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1659300-0
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details