TE Connectivity
Splices
108961N008
Description
Body Features Primary Product Color : Yellow Primary Product Material : Copper
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Accepts Wire Insulation Diameter Range : 2.8 MM [.11 INCH ] Overall Product Length : 37.5 MM [1.48 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12
Product Type Features Sealable : Yes Splice Type : Butt Splice
Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Yellow Primary Product Material : Copper
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Accepts Wire Insulation Diameter Range : 2.8 MM [.11 INCH ] Overall Product Length : 37.5 MM [1.48 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12
Product Type Features Sealable : Yes Splice Type : Butt Splice
Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Yellow Primary Product Material : Copper
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Accepts Wire Insulation Diameter Range : 2.8 MM [.11 INCH ] Overall Product Length : 37.5 MM [1.48 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12
Product Type Features Sealable : Yes Splice Type : Butt Splice
Usage Conditions Insulation Requirement : Fully Insulated
Body Features
- Primary Product Color : Yellow
- Primary Product Material : Copper
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Accepts Wire Insulation Diameter Range : 2.8 MM [.11 INCH ]
- Overall Product Length : 37.5 MM [1.48 INCH ]
- Wire Size (MMSQ) : 6 - 4
- Wire Size (AWG) : 10 - 12
Product Type Features
- Sealable : Yes
- Splice Type : Butt Splice
Usage Conditions
- Insulation Requirement : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
108961N008 |
|
Product Name
|
Splices |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.8900 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
North American
22 to 26 AWG
International
0.1400 to 0.3400 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details