TE Connectivity Connector Contacts 0662-207-0482

Description
Contact Features Contact Current Rating (Max) (AMP) : 80 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 13.29 - 21.14 Wire Size (AWG) : 6 - 3 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 80 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 13.29 - 21.14 Wire Size (AWG) : 6 - 3 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 0662-207-0482 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
0662-207-0482
Connector Contacts 0662-207-0482
Contact Features Contact Current Rating (Max) (AMP) : 80 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 13.29 - 21.14 Wire Size (AWG) : 6 - 3 Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Current Rating (Max) (AMP) : 80
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 13.29 - 21.14
  • Wire Size (AWG) : 6 - 3

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 0662-207-0482
Product Name Connector Contacts
North American 3 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details